EN
  • EN
  • DE

MC10ELT24DTG

Part No MC10ELT24DTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 1 Channel - 8-TSSOP
Manufacturer ON Semiconductor
Series 10ELT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC10ELT24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926042-MC10ELT24DTG
Ultra Librarian 3D Model Ultra Librarian MC10ELT24DTG CAD Model

Description

ON Semiconductor MC10ELT24DTG: A Versatile Differential Translator

The MC10ELT24DTG is a high-performance differential translator manufactured by ON Semiconductor, designed to address the needs of high-speed signal processing in a variety of applications. This device is a part of ON Semiconductor's ECLinPS MAX™ family, renowned for its exceptional speed and reliability.

At the heart of the MC10ELT24DTG is the capability to translate signals from a PECL (Positive Emitter Coupled Logic) level to TTL (Transistor-Transistor Logic) levels. This feature is particularly useful in mixed-signal environments where integration between different logic families is required. The versatility of this translator makes it an ideal choice for interfacing between systems operating at different voltage levels, ensuring smooth and reliable communication.

The device comes in a compact 8-lead SOIC package, which makes it suitable for space-constrained applications while still offering robust performance. The MC10ELT24DTG operates over a wide range of supply voltages, from 3.0V to 5.5V, providing designers with flexibility in various system designs. It also features a differential input that is tolerant to −1V undershoot, which helps to preserve signal integrity under challenging conditions.

With a propagation delay of typically 2.5 ns and a maximum of 4.0 ns, the MC10ELT24DTG ensures high-speed operation that is critical for modern digital communication and processing systems. Its fast edge rates and low skew characteristics contribute to its high-speed performance, making it suitable for applications such as data transmission, clock distribution, and signal conversion.

ON Semiconductor has designed the MC10ELT24DTG with a focus on reliability and performance. The device is characterized for operation from −40°C to +85°C, which guarantees functionality across a broad range of environmental conditions. Whether used in telecommunications, computing, or industrial applications, the MC10ELT24DTG differential translator is a reliable component that ensures seamless integration of PECL to TTL signal levels.

For engineers and designers looking for a high-speed solution to bridge different logic families, the MC10ELT24DTG from ON Semiconductor offers a dependable and efficient choice.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess