EN
  • EN
  • DE

MC10EL51DT

Part No MC10EL51DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer ON Semiconductor
Series 10EL
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC10EL51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926040-MC10EL51DT
Ultra Librarian 3D Model Ultra Librarian MC10EL51DT CAD Model

Description

ON Semiconductor MC10EL51DT Differential Clock D Flip-Flop

The MC10EL51DT from ON Semiconductor is a high-speed differential clock D flip-flop designed for use in systems that require fast edge rates and precise timing. This device is part of ON Semiconductor's 10EL series, which is known for its high performance and reliability in demanding applications.

Constructed with ECL technology, the MC10EL51DT offers significant advantages in terms of speed and power consumption over traditional CMOS and TTL flip-flops. This makes it an excellent choice for telecommunication infrastructure, high-speed computing, and other applications where performance is critical.

Key Features:

  • Differential D and Clock Inputs: The flip-flop accepts differential signals, which reduces the effects of noise and improves signal integrity, ensuring stable operation even in electrically noisy environments.
  • High Speed: With propagation delays typically under 1ns, the MC10EL51DT is designed for high-speed applications. Its fast edge rates enable it to keep up with the swift pace of modern digital systems.
  • Positive Edge-Triggered: The device triggers on the positive edge of the clock signal, which simplifies the timing design of synchronous systems.
  • Asynchronous Set and Reset: The flip-flop includes asynchronous set and reset inputs for immediate initialization or resetting of the output, providing additional control and flexibility in circuit design.
  • PECL Power Supply: It operates with a standard PECL power supply voltage of -4.2V, which is typical for ECL logic devices, ensuring compatibility with existing PECL systems.
  • 5V Tolerant: The inputs are 5V tolerant, allowing for interfacing with TTL and CMOS logic levels without additional level-shifting hardware.
  • Available in Multiple Packages: The MC10EL51DT is available in standard packages such as SOIC-8, which is suitable for surface mount technology (SMT) and fits well in compact PCB layouts.

Applications:

  • High-Speed Digital Systems
  • Telecommunications
  • Data Transmission
  • Precision Timing Circuits
  • Test and Measurement Equipment

The ON Semiconductor MC10EL51DT is a robust and high-performance solution for designers looking to optimize their systems for speed and reliability. Its advanced features and ECL technology make it a versatile component for a wide range of high-speed applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7773 $91.5546
4+ $37.5606 $150.2424
5+ $36.3871 $181.9355
7+ $35.2125 $246.4875
9+ $34.0390 $306.3510
12+ $30.5174 $366.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess