EN
  • EN
  • DE

MC10EL35DT

Part No MC10EL35DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop JK-Master-Slave Type Pos-Edge 1-Element 8-Pin TSSOP Tube / IC JK TYPE POS TRG SNGL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EL
Packaging Tube
Part Status Obsolete(EOL)
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.2GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 32mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 787659-MC10EL35DT
Popularity Medium
Supply and Demand Status Balance
Family Name MC10EL35
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10EL35DT CAD Model

Description

ON Semiconductor MC10EL35DT Flip-Flop

The ON Semiconductor MC10EL35DT is a high-performance, differential clock D flip-flop with reset functionality. This advanced integrated circuit (IC) is designed to be a critical component in digital systems that require precise timing and signal synchronization. The MC10EL35DT is part of ON Semiconductor's 10EL series, which is renowned for its high-speed ECL logic family, offering rapid propagation delays and transition times.

Constructed with a differential design, the MC10EL35DT ensures that the signal integrity is maintained even in environments with significant electrical noise. This feature is essential for applications in telecommunications, data processing, and high-speed computing where reliable signal transmission is paramount. The differential inputs also allow for the use of complementary signal pairs, which reduces the risk of data corruption due to common-mode noise.

The flip-flop's reset input is asynchronous, which means it does not rely on the clock signal to reset the state of the flip-flop. This allows for immediate resetting of the output, providing an additional layer of control and safety in system design. The device is capable of toggling at very high frequencies, with a typical toggle frequency of 3 GHz, making it suitable for high-speed digital applications.

ON Semiconductor's MC10EL35DT is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. The IC operates over a wide voltage range and is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse operating conditions. Its power supply voltage of 5 V and fully differential clock, data, and reset inputs provide designers with flexibility and ease of integration into their systems.

Overall, the MC10EL35DT flip-flop from ON Semiconductor is a robust, high-speed component that excels in applications requiring fast data processing and timing accuracy. Its differential design, asynchronous reset, and high-frequency operation make it a versatile choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess