EN
  • EN
  • DE

PIC18F4680-I/P

Part No PIC18F4680-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18F4680
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F4680IP, PIC18F4680-I/P-NDR
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889674-PIC18F4680-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4680-I/P CAD Model

Description

Microchip Technology's PIC18F4680-I/P Microcontroller

The PIC18F4680-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features tailored for complex applications. This MCU is part of the popular PIC18F family, which is well-suited for projects that require a balance between power efficiency and processing speed.

With an 8-bit architecture, the PIC18F4680-I/P provides a solid foundation for embedded systems. It operates at a maximum frequency of 40MHz, which, combined with its 10 MIPS (Million Instructions Per Second) performance, ensures swift execution of instructions and smooth operation of the embedded applications. The MCU comes in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and can be easily inserted into standard breadboards and sockets.

One of the standout features of the PIC18F4680-I/P is its 96KB of flash memory, which provides ample space for storing complex programs and code. Additionally, it boasts 3,328 bytes of RAM and 1KB of EEPROM, which is invaluable for data storage that must be preserved between resets or power cycles. The MCU also includes a rich set of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, two Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication.

The device is equipped with power-managing features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to its reliability in various operating conditions. It also includes programmable Low-Voltage Detect (LVD) to safeguard against unexpected power drops.

For security and code protection, the PIC18F4680-I/P integrates features like Watchdog Timer (WDT), code protection, and an Extended Watchdog Timer (EWDT). These features ensure the stability and security of the applications it controls.

Designed to operate within a voltage range of 4.2V to 5.5V, the PIC18F4680-I/P is a versatile choice for automotive, industrial control systems, home appliances, and many other embedded system applications that require a reliable and powerful MCU.

Overall, the PIC18F4680-I/P from Microchip Technology is a robust and feature-rich microcontroller that offers designers a flexible platform for creating sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2664 $54.7992
7+ $14.9878 $104.9146
11+ $14.5195 $159.7145
15+ $14.0511 $210.7665
19+ $13.5827 $258.0713
25+ $12.1776 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess