EN
  • EN
  • DE

MC10E446FNR2

Part No MC10E446FNR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28PLCC / Interface 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr onsemi
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Supply 4.2V ~ 5.7V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting SMD (SMT)
Base Product Number MC10E446
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC10E446FNR2,2156-MC10E446FNR2-ONTR
Standard Package 500
Win Source Part Number 1076627-MC10E446FNR2
Ultra Librarian 3D Model Ultra Librarian MC10E446FNR2 CAD Model

Description

ON Semiconductor MC10E446FNR2: High-Performance ECL-to-TTL Translator

The ON Semiconductor MC10E446FNR2 is a quintessential component designed to bridge the gap between Emitter Coupled Logic (ECL) systems and Transistor-Transistor Logic (TTL) devices. This high-performance integrated circuit is specifically tailored for applications requiring efficient and reliable level translation from ECL levels to TTL logic levels.

Key Features

  • Technology: The MC10E446FNR2 utilizes advanced bipolar technology, ensuring high-speed data transmission and minimal propagation delay, which is essential for high-frequency or fast-switching environments.
  • Logic Conversion: With a 5-bit differential ECL-to-TTL translator, this IC is capable of handling multiple signals concurrently, making it an ideal choice for complex digital systems.
  • Power Supply: It operates with a standard ECL VCC of -5.2V and a TTL VCC of +5V, accommodating the common voltages used in digital circuitry.
  • Speed: The MC10E446FNR2 boasts a typical propagation delay of only 2.5 ns, ensuring swift and responsive performance in critical applications.
  • Temperature Range: It is designed to operate over a full industrial temperature range, from -40°C to +85°C, guaranteeing reliable operation under various environmental conditions.
  • Package: The device comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while allowing for efficient heat dissipation.

Applications

The MC10E446FNR2 is adept at serving a wide array of applications where signal integrity and speed are paramount. Its typical use cases include:

  • High-speed data communications
  • Telecommunications
  • Signal processing
  • Computer systems and servers
  • Industrial control systems

Conclusion

With its robust level translation capabilities, the MC10E446FNR2 from ON Semiconductor is a crucial component for systems that require seamless integration between ECL and TTL logic families. Its high speed, reliability, and wide operating temperature range make it an excellent choice for designers looking to optimize the performance and interoperability of their digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess