EN
  • EN
  • DE

ATA6623C-TAQY

Part No ATA6623C-TAQY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN W/VOLT REG 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Supply Voltage - Operating 5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019974-ATA6623C-TAQY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6623C-TAQY CAD Model

Description

Microchip Technology's ATA6623C-TAQY: A Robust CAN Transceiver

The ATA6623C-TAQY is a high-performance, standalone Controller Area Network (CAN) transceiver produced by Microchip Technology. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. The transceiver is tailored for high-speed CAN applications in the automotive sector, industrial automation, and other demanding environments where reliable communication is paramount.

Featuring a wide operating voltage range from 4.5V to 5.5V, the ATA6623C-TAQY ensures compatibility with a variety of microcontrollers and other digital interfaces. This flexibility makes it a versatile choice for system designers. Additionally, the device supports the ISO 11898-2 standard, allowing for data transfer rates up to 1 Mbit/s, which is essential for applications requiring fast and efficient communication.

One of the key attributes of the ATA6623C-TAQY is its low-power consumption. The transceiver includes various power-saving modes, such as a Sleep mode and Standby mode, which significantly reduce the power usage when the CAN network is idle or when partial functionality is needed. This feature is especially beneficial for battery-powered systems, where energy efficiency is critical.

Moreover, the ATA6623C-TAQY is equipped with robust protection features to ensure reliable operation under harsh conditions. It includes thermal protection, as well as protection against over-voltage and voltage transients on the bus lines, thereby safeguarding the transceiver and connected hardware from potential damage caused by electrical disturbances.

Other notable features include a fully integrated receiver with a high input impedance, allowing for up to 110 nodes to be connected, and a transmitter with differential output, which helps to maintain signal integrity over long cable runs. The transceiver's package is designed to be small and lead-free, making it suitable for space-constrained applications while also meeting environmental regulations.

In conclusion, the ATA6623C-TAQY from Microchip Technology is a robust, efficient, and feature-rich CAN transceiver that offers designers a reliable solution for their high-speed communication needs in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess