EN
  • EN
  • DE

HCPL2611W

Part No HCPL2611W
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-MDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 50ns, 12ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 50mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-MDIP
Base Product Number HCPL26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names HCPL-2611W,HCPL2611W-NDR
Standard Package 1,000
Win Source Part Number 1061938-HCPL2611W
Ultra Librarian 3D Model Ultra Librarian HCPL2611W CAD Model

Description

ON Semiconductor HCPL2611W Optocoupler

The HCPL2611W from ON Semiconductor is a high-speed optocoupler designed to provide electrical isolation between input and output with high common mode transient immunity. This optoelectronic device is particularly suitable for applications requiring high data rate transmission and noise immunity in harsh electrical environments.

Key Features:

  • High Speed: The HCPL2611W offers a fast 10MBd data rate, making it ideal for digital signal transmission with minimal propagation delay.
  • Electrical Isolation: With an isolation voltage of 3750 Vrms, this component ensures safety and protection for sensitive electronics against high voltage spikes.
  • CMR: The high common mode rejection (CMR) of 10kV/µs min at VCM = 1000V guarantees stable operation in the presence of strong electrical noise or transient voltage conditions.
  • Temperature Range: It operates within an extended temperature range from -40°C to +85°C, suitable for industrial environments.
  • TTL Compatible: The logic gate output is TTL compatible, allowing for easy interfacing with digital circuits.
  • Package: The HCPL2611W is available in a widebody package, which provides reinforced insulation and increased creepage and clearance distances.

Applications:

The HCPL2611W is versatile and can be used in various applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies
  • Industrial inverters
  • Signal transmission between systems of different potentials and impedances

ON Semiconductor's HCPL2611W is a reliable choice for designers looking to enhance system performance by ensuring signal integrity and isolating sensitive components from potential electrical hazards. Its robust design and high-speed capabilities make it a preferred solution for advanced digital isolation requirements.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8DIP GW
Lowest to $5.3532

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess