EN
  • EN
  • DE

24AA32AT-I/ST

Part No 24AA32AT-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 038846-24AA32AT-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/ST CAD Model

Description

Product Overview: 24AA32AT-I/ST

The 24AA32AT-I/ST is a 32Kb I2C™ compatible Serial EEPROM designed by Microchip Technology. It is a high-performance memory module that provides robust storage solutions for a wide range of applications. The device is organized as a series of 4,096 x 8-bit memory blocks, making it ideal for advanced data storage where efficient organization and retrieval are paramount.

Key Features

  • Memory Size: 32Kb (4,096 x 8-bit)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from low-power handheld devices to more robust industrial systems.
  • Speed: Supports I2C serial clock frequencies up to 1 MHz for rapid data transfer.
  • Write Protect: Features a write-protect pin to prevent accidental overwrites and data corruption.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Packaging: Available in an 8-lead TSSOP package, making it compact and suitable for space-constrained applications.

Applications

The 24AA32AT-I/ST is versatile and can be used in various applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards
  • Networking equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24AA32AT-I/ST EEPROM is no exception, as it is built to meet the high standards expected of industrial-grade memory components. Additionally, Microchip provides extensive technical support and documentation, making integration and development with the 24AA32AT-I/ST as seamless as possible.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4680 $51.3800
85+ $1.2045 $102.3825
130+ $1.1669 $151.6970
180+ $1.1292 $203.2560
230+ $1.0916 $251.0680
310+ $0.9787 $303.3970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,211 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess