EN
  • EN
  • DE

MC10E150FNR2

Part No MC10E150FNR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH 6BIT D 5V ECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Independent Circuits 1
Propagation Delay Time (ns) 375ps
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 135899-MC10E150FNR2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10E150FNR2 CAD Model

Description

ON Semiconductor MC10E150FNR2 Product Overview

The MC10E150FNR2 is a high-performance, 5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 10E series, which is renowned for its exceptional speed and precision in handling digital signals. The device is specifically engineered to address the needs of high-speed communication and data processing applications.

Key Features

  • High-Speed Performance: The MC10E150FNR2 is capable of operating at very high frequencies, making it suitable for systems that require fast signal processing and minimal propagation delay.
  • Differential ECL Inputs and Outputs: This feature ensures improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in noisy environments or over long distances.
  • Compatible with MECL 10KH and 100K ECL Logic Levels: This compatibility allows for seamless integration into existing systems without the need for additional level-shifting components.
  • Internal Input Pulldown Resistors: These resistors provide convenience in handling unused differential input pairs, ensuring that they remain at a known logic level.
  • Multiple Power and Ground Pins: The provision of multiple pins for power and ground connections minimizes the effects of switching noise, thereby enhancing the overall performance of the device.

Applications

The MC10E150FNR2 is suitable for a wide range of high-speed digital applications, including:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks

Package and Quality

The device is offered in a PLCC-28 package, which provides a compact footprint while allowing for efficient heat dissipation. The MC10E150FNR2 is manufactured to meet the rigorous standards set by ON Semiconductor, ensuring reliability and performance consistency across various operating conditions.

Overall, the MC10E150FNR2 from ON Semiconductor is a robust and reliable choice for designers looking to implement high-speed differential signal processing in their electronic systems. With its combination of speed, precision, and noise immunity, this integrated circuit stands out as a valuable component in the field of high-speed digital electronics.

You May Also Be Interested in

Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9831 $59.9155
12+ $9.8325 $117.9900
19+ $9.5253 $180.9807
26+ $9.2181 $239.6706
33+ $8.9108 $294.0564
44+ $7.9891 $351.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess