EN
  • EN
  • DE

LB1930M-TLM-H

Part No LB1930M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Low Voltage, Low Saturation, Bidirectional Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 32 V
Min Operating Temperature -30 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 10
Operating Supply Voltage 10.8 V
Output Current 1 A
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1068775-LB1930M-TLM-H
Categories PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1930M-TLM-H CAD Model

Description

ON Semiconductor LB1930M-TLM-H Low Saturation Voltage Forward/Reverse Motor Driver

The LB1930M-TLM-H is a high-performance motor driver IC produced by ON Semiconductor, a leading supplier in the semiconductor industry. This compact motor driver is specifically designed to cater to the needs of low-voltage drive applications. It is an ideal choice for designers looking to control small DC motors in a variety of electronic devices.

With its low saturation voltage feature, the LB1930M-TLM-H ensures efficient operation by minimizing power loss, which is crucial for battery-operated devices where power conservation is paramount. This makes it an excellent option for portable electronic devices, toys, cameras, and other small appliances that require precise motor control.

Key Features:

  • Operating Voltage Range: The LB1930M-TLM-H operates within a voltage range of 2.5V to 9V, accommodating a wide array of small DC motors and allowing for flexibility in design.
  • Output Current: It can deliver an output current of up to 400mA, providing sufficient power for the motor without the need for external components.
  • Low Saturation Voltage: A standout feature of this device is its low saturation voltage, which reduces power consumption and heat generation during operation.
  • Forward/Reverse Control: The motor driver includes built-in forward and reverse control functions, offering bidirectional control of the motor with ease.
  • Compact Package: Encased in a compact SOP-8 package, the LB1930M-TLM-H is designed for space-constrained applications.
  • Protection Features: It includes thermal shutdown circuitry to prevent damage from overheating, ensuring reliability and longevity of the motor and the driver IC.

The LB1930M-TLM-H motor driver from ON Semiconductor is a versatile and efficient solution for controlling small DC motors. Its low saturation voltage and robust protection features make it a reliable and energy-efficient component for designers to integrate into their applications. Whether it's for consumer electronics, personal gadgets, or automation systems, this motor driver IC delivers performance and durability in a small footprint.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess