EN
  • EN
  • DE

MC10E136FNR2

Part No MC10E136FNR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5V ECL 6-Bit Universal Up/Down Counter | IC COUNTER U/D 6BIT UNIV 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E136
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1217070-MC10E136FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E136FNR2 CAD Model

Description

ON Semiconductor MC10E136FNR2: 5V ECL 6-Bit Universal Up/Down Counter

The MC10E136FNR2 is a high-performance, 5V ECL 6-Bit Universal Up/Down Counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile integrated circuit is engineered to provide precise counting functionality in a variety of high-speed digital applications. Its ability to operate as both an up-counter and a down-counter adds to its flexibility, making it an ideal choice for complex digital systems requiring bidirectional counting.

This counter is part of the 10E series, which is renowned for its high-speed operation and compatibility with Emitter Coupled Logic (ECL) technology. The MC10E136FNR2 features a fully synchronous internal architecture, which ensures that the output transitions occur in a predictable manner relative to the clock input signal. This is crucial for maintaining data integrity in systems where precise timing is paramount.

The device is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into existing PCB layouts. With its industry-standard footprint, the MC10E136FNR2 can be easily incorporated into a wide range of electronic systems without the need for significant redesign.

Key features of the MC10E136FNR2 include:

  • Fully differential clock inputs for reduced signal skew and improved timing accuracy.
  • Asynchronous Master Reset (MR) for immediate initialization or resetting of the counter.
  • Programmable count modes, allowing for versatile counting configurations such as binary, BCD, or gray code.
  • High-frequency operation, suitable for demanding applications such as telecommunications, computing, and industrial automation.
  • On-chip gating control inputs, enabling users to control count enable and other functions directly.
  • PECL mode operating voltage range from 4.2V to 5.7V, accommodating a variety of power supply options.

Whether it's used in frequency division, digital pulse counting, or as part of a digital delay line, the MC10E136FNR2 offers the performance and reliability expected from ON Semiconductor. Its high-speed operation, coupled with the ability to operate in various counting modes, makes it a versatile and indispensable component for designers working on cutting-edge digital systems.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess