EN
  • EN
  • DE

MC10E016FNR2G

Part No MC10E016FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Counter Single 8-Bit Sync Binary UP 28-Pin PLCC T/R / IC COUNTER 8BIT SYNC ECL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787647-MC10E016FNR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E016
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC10E016FNR2G CAD Model

Description

ON Semiconductor MC10E016FNR2G: High-Speed 5V ECL 8-Bit Synchronous Binary Up Counter

The MC10E016FNR2G is a high-performance, 8-bit synchronous binary up counter integrated circuit, expertly designed by ON Semiconductor to meet the demands of high-speed counting applications. This device is part of ON Semiconductor's 10E series, which is renowned for its exceptional Emitter Coupled Logic (ECL) technology, ensuring rapid propagation delays and high-frequency operation. The MC10E016FNR2G is particularly suitable for systems that require precise time measurement and fast counting capabilities, such as digital clocks, frequency dividers, and high-speed computing systems.

Constructed with a differential ECL 100K logic design, the MC10E016FNR2G operates with a supply voltage of 5V, which is compatible with other ECL 10K families when using appropriate interfacing. This feature allows for seamless integration into existing designs, providing an upgrade path for systems requiring enhanced speed and performance. The device comes in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures durability and ease of mounting on printed circuit boards.

The counter features a fully synchronous design, which means that the outputs change coincident with each other on the rising edge of the clock signal. This synchronous operation minimizes propagation delay and ensures stable output transitions. Additionally, the MC10E016FNR2G includes a master reset function that clears the counter to zero when activated, providing precise control over the counting sequence.

Another notable attribute of the MC10E016FNR2G is its fully buffered outputs, which can drive 50 Ohm transmission lines. This capability makes it an excellent choice for driving long lines or for interfacing with other high-speed digital systems. Furthermore, the device features an asynchronous master reset and two count enable inputs for enhanced functionality and control.

In summary, the ON Semiconductor MC10E016FNR2G is a sophisticated and reliable choice for designers looking to implement high-speed counting solutions in their applications. With its advanced ECL technology, synchronous operation, and robust packaging, this 8-bit counter stands out as a top-performing component in its class.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3622 $65.5354
16+ $7.6819 $122.9104
24+ $7.4418 $178.6032
33+ $7.2018 $237.6594
42+ $6.9616 $292.3872
56+ $6.2415 $349.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess