EN
  • EN
  • DE

MC10192L

Part No MC10192L
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, 10K SERIES, 2-BIT / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10192
Standard Package 11 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634345-MC10192L
Ultra Librarian 3D Model Ultra Librarian MC10192L CAD Model

Description

The MC10192L from ON Semiconductor is a versatile and high-performance Triple Line Receiver designed to meet the demanding requirements of communication and data processing systems. This integrated circuit is part of ON Semiconductor's extensive portfolio of semiconductor solutions, which are known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The MC10192L is engineered for fast response times and can handle high data rates, making it suitable for applications requiring rapid signal processing.
  • Triple Line Receiver: It incorporates three independent line receivers in one package, offering compact and efficient design possibilities for system architects.
  • Multiple Power Supplies: This device is compatible with dual power supplies, typically ±5V, providing flexibility in various circuit designs.
  • Differential Inputs: The MC10192L features differential inputs, which enhance noise immunity and allow for the reception of low-level differential signals.
  • High Impedance Outputs: With its high impedance outputs, the MC10192L can drive multiple loads while minimizing power consumption and heat dissipation.

Applications

The MC10192L is ideally suited for a wide range of applications in the field of telecommunications, data communications, and signal processing. Its high-speed capabilities and robust design make it a preferred choice for:

  • Data Receiving Circuits
  • Line Interface Units
  • Modem Receivers
  • Instrumentation
  • Digital Signal Processing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10192L is manufactured under strict quality control standards, ensuring that it meets the industry's highest reliability benchmarks. It is designed to perform consistently over a wide temperature range, making it suitable for industrial and commercial environments.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the MC10192L is produced with eco-friendly materials and processes. The company adheres to international environmental regulations, ensuring that their products are not only effective but also sustainable.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess