EN
  • EN
  • DE

MC10115L

Part No MC10115L
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634274-MC10115L
Ultra Librarian 3D Model Ultra Librarian MC10115L CAD Model

Description

ON Semiconductor MC10115L Triple Line Receiver

The MC10115L from ON Semiconductor is a high-performance triple line receiver designed for use in digital systems. This integrated circuit is part of ON Semiconductor's 10K series logic devices, which are renowned for their speed and reliability. The MC10115L is specifically tailored to interface with digital systems where signal integrity and noise immunity are critical considerations.

This device contains three independent line receivers, each capable of translating differential input signals to proper logic levels. The differential inputs are highly resistant to common-mode noise, making the MC10115L an excellent choice for environments with potential electrical interference. It is particularly well-suited for applications that require long cable runs or are operating in electrically noisy industrial settings.

Key Features:

  • Triple Line Receivers: The MC10115L includes three separate line receivers, allowing it to handle multiple signals simultaneously.
  • Differential Inputs: Differential inputs provide enhanced noise immunity, crucial for maintaining signal integrity in challenging conditions.
  • High Speed: As part of the 10K series, this device offers fast propagation delays, ensuring timely signal processing in high-speed digital systems.
  • Power Efficiency: ON Semiconductor's technology ensures that the MC10115L operates with a low power consumption, making it suitable for energy-conscious applications.
  • Compatibility: The device is compatible with ECL 10K logic levels, allowing for seamless integration with existing digital systems.
  • Package: The MC10115L is available in a 16-pin ceramic DIP (Dual In-line Package), providing a robust and reliable form factor for various applications.

Applications for the MC10115L are diverse, ranging from telecommunications and data communications to computing and industrial control systems. Its ability to function effectively under adverse conditions makes it an indispensable component for critical signal processing tasks.

Overall, the ON Semiconductor MC10115L is a versatile and dependable triple line receiver that offers a blend of speed, power efficiency, and noise immunity. Its robust design and compatibility with ECL logic levels make it a valuable addition to any digital system requiring reliable communication and data integrity.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess