EN
  • EN
  • DE

MC100LVEP16DTG

Part No MC100LVEP16DTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Single Transmitter/Receiver 8-Pin TSSOP Rail / IC RECEIVER/DRVR ECL DIFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEP
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787643-MC100LVEP16DTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEP16
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16DTG CAD Model

Description

ON Semiconductor MC100LVEP16DTG: A High-Performance Clock Driver

The MC100LVEP16DTG is a versatile clock driver integrated circuit from ON Semiconductor, designed to meet the demanding needs of high-speed digital systems. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its exceptional signal integrity and reliability.

Key Features:

  • Differential ECL/PECL Clock D Flip-Flop: The core functionality of the MC100LVEP16DTG is its differential ECL/PECL clock D flip-flop, which ensures accurate timing and synchronization across digital circuits.
  • High Speed: With propagation delays as low as 150ps, this device is capable of handling high-frequency clock signals, making it ideal for high-speed data transmission and processing applications.
  • 3.3V Power Supply: The MC100LVEP16DTG operates on a 3.3V power supply, which is a common voltage level in modern digital systems, providing an efficient power management solution.
  • Fully Differential: The fully differential design minimizes signal skew and crosstalk, ensuring that the integrity of the clock signal is maintained throughout the system.
  • Temperature Range: This device is designed to operate over the industrial temperature range of -40°C to +85°C, allowing for reliable performance in a variety of challenging environmental conditions.

Applications:

The MC100LVEP16DTG is suitable for a wide range of applications that require precise clock management and high-speed data handling. This includes, but is not limited to:

  • Telecommunications equipment
  • High-speed servers and computer networking
  • Data storage systems
  • Test and measurement equipment
  • Industrial control systems

Package and Quality:

The device is housed in a TSSOP-8 package, which offers a compact footprint for space-constrained applications while still providing excellent thermal performance and ease of PCB routing. ON Semiconductor's commitment to quality ensures that each MC100LVEP16DTG meets rigorous standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess