EN
  • EN
  • DE

MC100LVEP05MNTXG

Part No MC100LVEP05MNTXG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 2INP 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 100LVEP
Package Tape & Reel
Product Status Active
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Current - Output High, Low -
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number 100LVEP05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371163-MC100LVEP05MNTXG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP05MNTXG CAD Model

Description

The ON Semiconductor MC100LVEP05MNTXG is a high-performance differential PECL to LVPECL translator device designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's expansive portfolio of logic products and is specifically engineered to convert PECL (Positive Emitter-Coupled Logic) levels to LVPECL (Low Voltage Positive Emitter-Coupled Logic) levels with optimal signal integrity and speed.

Key Features:

  • High-Speed Performance: The MC100LVEP05MNTXG offers a maximum frequency of operation that caters to the needs of high-speed applications, ensuring minimal signal delay and high data throughput.
  • Differential PECL Inputs: The device accepts differential PECL input signals, providing improved noise immunity and minimizing the risk of data corruption in electrically noisy environments.
  • LVPECL Outputs: It provides differential LVPECL outputs, which are compatible with standard LVPECL input thresholds, ensuring seamless integration with other LVPECL-based components.
  • Power Supply: The translator operates with a single +3.3V power supply, making it suitable for use in low-voltage systems and helping to reduce overall power consumption.
  • Temperature Range: The device is specified for a broad operating temperature range, making it reliable for use in various industrial and commercial applications.
  • Packaging: The MC100LVEP05MNTXG comes in a compact, surface-mount package, which is ideal for space-constrained applications and helps to reduce the overall footprint on the PCB.

Applications:

ON Semiconductor's MC100LVEP05MNTXG is suitable for a wide range of high-speed data communication applications, including but not limited to:

  • Gigabit Ethernet
  • Fiber Channel
  • Backplane data transmission
  • Clock distribution networks
  • Telecommunications infrastructure

In conclusion, the MC100LVEP05MNTXG from ON Semiconductor is an essential component for system designers who require a reliable and high-speed differential signal translation solution. Its robust feature set ensures that it can meet the demands of the most challenging applications, maintaining signal integrity and performance.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9506 $51.8024
10+ $10.6262 $106.2620
15+ $10.2941 $154.4115
21+ $9.9620 $209.2020
26+ $9.6300 $250.3800
35+ $8.6338 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess