EN
  • EN
  • DE

MC100LVEL59DW

Part No MC100LVEL59DW
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V ECL Triple 2:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1216885-MC100LVEL59DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC100LVEL59
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian MC100LVEL59DW CAD Model

Description

The ON Semiconductor MC100LVEL59DW is a high-performance 2:1 multiplexer device designed for use in applications requiring the selection of one of two input signals to be passed on as the output. This component is a part of ON Semiconductor's MC10EL/100EL series, which is renowned for its high-speed integrated circuits. The MC100LVEL59DW is particularly suitable for various high-speed data transmission and telecommunication systems, where signal integrity and switching speed are of paramount importance.

Key Features

  • High Speed: With propagation delay times significantly lower than many competing devices, this multiplexer ensures rapid signal processing, making it ideal for high-frequency applications.
  • Differential Design: The MC100LVEL59DW's differential inputs and outputs provide improved noise immunity and allow for the use of this device in environments with higher levels of electrical interference.
  • Power Supply: The device operates with a standard –4.2V to –5.5V power supply, which is typical for ECL (Emitter Coupled Logic) systems.
  • Functionality: It offers a multiplexing function that allows one of two differential inputs to be selected as the output based on the state of the select input signal.
  • Package: Housed in a 20-pin SOIC (Small Outline Integrated Circuit) wide body package, the MC100LVEL59DW is designed for surface mounting, saving valuable board space.
  • Temperature Range: The device is operational over a full industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the MC100LVEL59DW makes it an excellent choice for a broad array of applications. It is commonly used in:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal routing and clock distribution networks
  • Automated test equipment
  • High-frequency signal processing applications

In summary, the ON Semiconductor MC100LVEL59DW is a reliable and efficient solution for systems that require fast and accurate signal routing. Its robust feature set ensures that it can meet the stringent requirements of modern high-speed digital circuits.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4565 $58.1085
22+ $5.2980 $116.5560
34+ $5.1328 $174.5152
47+ $4.9665 $233.4255
61+ $4.8013 $292.8793
81+ $4.3047 $348.6807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess