Product Overview: MC100LVEL51MNR4G - ON Semiconductor
The MC100LVEL51MNR4G is a high-performance, dual differential 2:1 multiplexer from ON Semiconductor. This device is a pivotal component in digital communication systems, where it is utilized for data routing and signal gating. The MC100LVEL51MNR4G leverages the ECLinPS Lite™ technology to achieve fast propagation delays and high bandwidth, making it a perfect fit for demanding applications that require quick data throughput and minimal signal distortion.
Key Features
- High Speed: The device boasts a typical propagation delay of only 175 ps, ensuring rapid data processing and exchange.
- Low Power Consumption: It operates with minimal power dissipation, which is crucial for energy-sensitive designs.
- Differential Design: Its differential nature allows for reduced signal noise and improved signal integrity over single-ended designs.
- Flexible Voltage Range: The MC100LVEL51MNR4G operates over a wide range of supply voltages, from -4.2V to -5.7V, providing versatility in various system designs.
- PECL Mode: The device can also be used in Positive Emitter Coupled Logic (PECL) mode for additional design flexibility.
Applications
This multiplexer is ideal for applications that demand high-speed data management, including but not limited to:
- Telecommunications
- Data Transmission Systems
- High-Frequency Clock Distribution
- Automated Test Equipment (ATE)
- High-Speed Data Acquisition
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC100LVEL51MNR4G is built to meet stringent standards, ensuring reliable performance in a variety of environmental conditions. The device is available in a surface-mount package, which is RoHS compliant and designed for optimal PCB (Printed Circuit Board) space utilization.
Ordering Information
The product is available under the part number MC100LVEL51MNR4G and can be ordered in tape and reel packaging for efficient assembly during the manufacturing process.