EN
  • EN
  • DE

MC100LVEL51DR2

Part No MC100LVEL51DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -3.8 V
Current - Quiescent 35mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074394-MC100LVEL51DR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEL51DR2 CAD Model

Description

ON Semiconductor MC100LVEL51DR2 Clock Buffer Description

The ON Semiconductor MC100LVEL51DR2 is a high-performance, dual differential 2:1 multiplexer designed for clock distribution in sophisticated electronic systems. This device is part of ON Semiconductor's 100EL series, crafted to meet the stringent requirements of fast switching and precise timing needed in today's advanced digital circuits.

Constructed with cutting-edge ECL (Emitter Coupled Logic) technology, the MC100LVEL51DR2 offers swift propagation delay and minimal skew, which are critical for maintaining signal integrity in high-speed applications. Its differential inputs accommodate LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, making it a versatile solution for systems that require robust noise immunity and compatibility with existing PECL circuits.

The MC100LVEL51DR2 operates over a wide voltage range of 3.0V to 5.5V, which enables it to seamlessly integrate into various design environments. This flexibility is essential for designers looking to create systems that can adapt to different power supply levels without sacrificing performance.

Key Features:

  • Maximum Frequency: >2.5GHz
  • Low propagation delay: 270ps (typical)
  • Power supply range: 3.0V to 5.5V
  • Output skew: 25ps (typical)
  • Operating temperature range: -40°C to +85°C
  • Available in a compact 8-pin SOIC package

With its exceptional performance characteristics, the MC100LVEL51DR2 is ideally suited for clock distribution networks in a variety of applications, including networking equipment, data centers, telecommunications, and high-speed computing systems. Its reliability and precision are assured by ON Semiconductor's commitment to quality, making it a trusted component for engineers and designers tasked with building the next generation of electronic innovations.

Whether you're upgrading existing infrastructure or designing a new system from the ground up, the ON Semiconductor MC100LVEL51DR2 offers the speed, reliability, and flexibility needed to keep your systems running at peak performance.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess