ON Semiconductor MC100EPT26DG - Product Overview
The MC100EPT26DG is a high-performance, differential ECL to TTL translator device designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is particularly engineered to address the needs of high-speed signal conversion from Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels. The MC100EPT26DG is an essential component for systems requiring reliable and fast data transmission between different logic families.
Key Features
- Logic Conversion: Capable of converting ECL input signals to TTL output levels, providing versatility in mixed-logic environments.
- High-Speed Operation: Designed for rapid signal processing, making it suitable for high-frequency applications.
- Differential Inputs: Includes differential ECL inputs, which enhance noise immunity and improve signal integrity over long distances.
- Power Supply: Operates from a standard -4.2V ECL VCC supply and a 5V TTL VCC supply, allowing for easy integration into various system architectures.
- Temperature Range: Guaranteed performance across the industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of operating conditions.
- Package: Available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.
- Pb-Free: The device is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability.
Applications
The MC100EPT26DG is ideal for use in various applications where signal integrity and speed are critical. It is commonly employed in telecommunication systems, high-speed networking equipment, data acquisition systems, and digital signal processing. Its ability to interface between ECL and TTL logic levels makes it particularly useful in mixed-logic designs and legacy system upgrades.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC100EPT26DG is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the reliability and performance of this device for their critical signal translation needs.