EN
  • EN
  • DE

MC100EPT23MNR4G

Part No MC100EPT23MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LV PECL-TTL DL 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1072827-MC100EPT23MNR4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC100EPT23MNR4G CAD Model

Description

ON Semiconductor MC100EPT23MNR4G Overview

The ON Semiconductor MC100EPT23MNR4G is a high-performance 3.3V LVPECL to LVTTL translator integrated circuit designed to address the needs of high-speed signal conversion in advanced digital systems. This device is part of ON Semiconductor's ECLinPS MAX™ family, which is renowned for providing robust solutions for signal translation between different logic levels.

Key Features

  • Differential LVPECL Inputs: The MC100EPT23MNR4G features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) inputs, ensuring compatibility with high-speed differential signals and providing excellent noise immunity.
  • LVTTL Outputs: The outputs are Low Voltage Transistor-Transistor Logic (LVTTL) compatible, offering seamless integration with devices that operate at lower voltage levels.
  • High-Speed Performance: This device is capable of translating signals at high speeds, making it suitable for applications that require fast data transfer and minimal signal delay.
  • Power Supply: It operates from a 3.3V power supply, which is a common voltage level for many digital systems, ensuring easy implementation without the need for additional voltage regulation.
  • Temperature Range: The MC100EPT23MNR4G is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The ON Semiconductor MC100EPT23MNR4G is ideal for use in a variety of applications that require the translation of high-speed differential signals to single-ended logic levels. This includes:

  • Networking equipment such as routers, switches, and hubs
  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Computer peripherals and servers
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT23MNR4G is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications.

In summary, the MC100EPT23MNR4G from ON Semiconductor is a versatile and reliable solution for converting LVPECL signals to LVTTL logic levels in high-speed digital systems. Its performance, coupled with ON Semiconductor's reputation for quality, makes it an excellent choice for designers looking to bridge different logic families within their electronic designs.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0327 $63.2943
21+ $5.7705 $121.1805
31+ $5.5901 $173.2931
43+ $5.4098 $232.6214
56+ $5.2295 $292.8520
74+ $4.6885 $346.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess