EN
  • EN
  • DE

MC100EPT23DTR2G

Part No MC100EPT23DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP
Manufacturer ON Semiconductor
Series 100EPT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC100EPT23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC100EPT23DTR2GOSCT, MC100EPT23DTR2GOSDKR, MC100EPT23DTR2G-ND, MC100EPT23DTR2GOSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883218-MC100EPT23DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100EPT23DTR2G CAD Model

Description

The MC100EPT23DTR2G is a high-performance, dual differential LVPECL to LVTTL translator manufactured by ON Semiconductor. This device is designed to address the needs of high-speed signal conversion from differential PECL (Positive Emitter-Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels, which is often required in telecommunications, computing, and industrial applications where signal integrity and speed are critical.

Key Features

  • High-Speed Operation: The MC100EPT23DTR2G is capable of translating signals at very high speeds, making it suitable for applications that require fast data transmission and low propagation delay times.
  • Dual Channel: It features two independent channels, allowing for the simultaneous translation of two differential signals.
  • 3.3V Power Supply: This device operates at a 3.3V power supply, which is a common voltage level for LVTTL systems, ensuring compatibility with a wide range of digital circuits.
  • Pb-Free and RoHS Compliant: The product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a variety of markets worldwide.

Applications

The MC100EPT23DTR2G is versatile and can be used in various applications, including but not limited to:

  • High-speed data communication for networking equipment
  • Signal conversion in test and measurement systems
  • Clock distribution in computing and storage platforms
  • Interface translation in industrial control systems

Technical Specifications

Parameter Value
Output Type LVTTL
Input (Logic Level) LVPECL
Number of Channels 2
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case TSSOP-8
Compliance Pb-Free, RoHS

With its robust design and high-speed capabilities, the ON Semiconductor MC100EPT23DTR2G is an excellent choice for designers looking to interface between LVPECL and LVTTL logic levels in their systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0567 $60.2835
11+ $9.8927 $108.8197
16+ $9.5835 $153.3360
22+ $9.2744 $204.0368
28+ $8.9652 $251.0256
38+ $8.0378 $305.4364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess