EN
  • EN
  • DE

MC100EPT21MNR4G

Part No MC100EPT21MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVPECL-LVTTL 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 109143-MC100EPT21MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EPT21MNR4G CAD Model

Description

The MC100EPT21MNR4G is a high-performance differential LVPECL to LVTTL translator produced by ON Semiconductor, a renowned leader in power and signal management. This device is specifically designed to convert two LVPECL level signals into LVTTL signal levels with speed and precision.

The MC100EPT21MNR4G is a vital component in various digital applications where signal integrity and speed are crucial. It operates over a broad voltage range of 3.0V to 3.6V, which allows for flexible integration into different system voltages. The translator offers minimal propagation delay and skew, which is essential for maintaining the timing accuracy in high-speed digital circuits.

This device comes in a compact 8-pin SOIC narrow package, making it suitable for space-constrained applications. Its small form factor also aids in reducing the PCB space required, leading to more efficient board designs. The MC100EPT21MNR4G is equipped with an enable/disable function, which allows the user to put the outputs in a high impedance state, thus reducing power consumption when the translator is not in use.

The ON Semiconductor MC100EPT21MNR4G is designed for use in applications such as clock/data distribution, telecommunications, computer workstations, and networking. Its robust design ensures that it can operate in the industrial temperature range of -40°C to +85°C, providing reliable performance even in harsh environments.

Key features of the MC100EPT21MNR4G include:

  • High-speed LVPECL to LVTTL translation
  • Operating voltage range of 3.0V to 3.6V
  • Minimal propagation delay and skew
  • Enable/disable function for power savings
  • Industrial temperature range operation
  • Compact 8-pin SOIC narrow package

In conclusion, the ON Semiconductor MC100EPT21MNR4G is an exceptional choice for designers looking for a reliable and high-speed signal translator. Its integration of speed, precision, and power-saving features, along with ON Semiconductor's reputation for quality, makes it a standout component in the field of digital signal processing.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5439 $61.6317
6+ $16.8565 $101.1390
10+ $16.3298 $163.2980
13+ $15.8030 $205.4390
17+ $15.2762 $259.6954
22+ $13.6959 $301.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess