EN
  • EN
  • DE

GTL2010BS,118

Part No GTL2010BS,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 10
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 108791-GTL2010BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2010BS,118 CAD Model

Description

The GTL2010BS,118 is a high-performance, low-voltage translating transceiver manufactured by NXP Semiconductors. Designed to facilitate communication between devices operating at different voltage levels, this device is an essential component in mixed-voltage digital systems. It is particularly well-suited for applications requiring bidirectional translation between 1.0V, 1.2V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes.

Key Features

  • Versatile Voltage Translation: The GTL2010BS,118 can translate signals between various voltage levels, ensuring compatibility across devices with different power supply requirements.
  • High-Speed Operation: This transceiver is capable of high-speed data transmission, making it ideal for applications that require fast data exchange.
  • Low-Power Consumption: Designed with energy efficiency in mind, the GTL2010BS,118 minimizes power consumption, making it suitable for battery-powered devices.
  • Robust ESD Protection: The device is equipped with Electrostatic Discharge (ESD) protection circuitry to safeguard against damage from static electricity.

Applications

The GTL2010BS,118 is designed for various applications where voltage level translation is required. It is commonly used in:

  • Mobile and portable devices
  • Computing and data storage systems
  • Consumer electronics
  • Industrial control interfaces

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.0V to 5.5V
Operating Temperature -40°C to +85°C
Package DHVQFN20
Mounting Type Surface Mount

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The GTL2010BS,118 is built to meet stringent industry standards, ensuring reliability and performance for critical applications.

Ordering Information

The GTL2010BS,118 is available for order under the part number GTL2010BS,118. For bulk orders or specific packaging requirements, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9806 $58.8360
145+ $0.8050 $116.7250
225+ $0.7796 $175.4100
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess