ON Semiconductor MC100EPT21DTG - Differential PECL to CMOS/TTL Translator
The MC100EPT21DTG is a versatile differential PECL to CMOS/TTL translator component designed by ON Semiconductor, a leading force in energy-efficient innovations. This device is specifically engineered to provide a reliable interface between systems that operate on different voltage levels and signal standards. The MC100EPT21DTG is an essential solution for applications requiring high-speed data transmission and seamless communication between distinct electronic domains.
Key Features
- High-Speed Performance: The device supports fast propagation delays, making it suitable for high-frequency operations that demand quick response times.
- PECL to CMOS/TTL Translation: It can translate a differential PECL input signal to a CMOS or TTL output, offering great flexibility in mixed-signal environments.
- Wide Voltage Range: The translator operates over a broad range of power supply voltages, accommodating various system requirements.
- Temperature Range: This component is designed to work efficiently across an extended industrial temperature range, ensuring reliability under varying environmental conditions.
- Output Enable Function: With an output enable (OE) feature, users can control the output stage, allowing for easier integration and multiplexing in complex systems.
Applications
The MC100EPT21DTG is ideal for use across a diverse array of applications where signal level translation is required, including:
- Networking equipment such as routers, switches, and hubs
- Telecommunication infrastructure
- Data acquisition systems
- Computer peripherals and high-speed data interfaces
- Industrial control and automation systems
Technical Specifications
- Package: TSSOP-8
- Operating Temperature: -40°C to +85°C
- Supply Voltage Range: 3.0V to 5.5V
- Propagation Delay (tpd): Typically 4.2 ns
The ON Semiconductor MC100EPT21DTG provides a robust and efficient interface solution that is an invaluable component for systems designers looking to bridge the gap between PECL and CMOS/TTL logic levels. With its high-speed operation and wide compatibility, this translator is set to be a key enabler of sophisticated electronic systems.