EN
  • EN
  • DE

TPA032D04DCA

Part No TPA032D04DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W D 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 2 @ 4 Ohm; 50mW x 2 @ 32 Ohm
Supply Voltage - Operating 8 V to 14 V
Features Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 122663-TPA032D04DCA
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPA032D04DCA CAD Model

Description

Introducing the TPA032D04DCA Audio Amplifier from Texas Instruments

The TPA032D04DCA is a state-of-the-art audio amplifier designed by Texas Instruments, a leader in semiconductor solutions. This powerful audio amplifier is engineered to deliver high-quality sound with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • Class-D Operation: The TPA032D04DCA operates in Class-D mode, which ensures high efficiency and reduces power loss during operation. This feature is particularly beneficial for battery-powered devices, as it extends battery life without compromising audio performance.
  • Output Power: With an impressive output power capability, this amplifier can drive a 4Ω load with up to 4W of continuous power, providing robust sound output for its size.
  • Audio Quality: Texas Instruments has designed the TPA032D04DCA with audio fidelity in mind. It boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring that the audio output is both clear and accurate.
  • Integrated Protection: The device comes with built-in protection features, including over-current, over-temperature, and under-voltage lockout, safeguarding the amplifier and connected components from potential damage.
  • Space-Saving Design: The TPA032D04DCA is available in a compact package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The TPA032D04DCA is versatile and can be used in various audio applications such as:

  • Wireless and Bluetooth speakers
  • Portable audio systems
  • TV soundbars
  • Smart home audio devices

Technical Specifications

  • Supply Voltage: 4.5V to 14.4V
  • PSRR (Power Supply Rejection Ratio): Excellent PSRR for improved performance with varying supply voltages
  • Pin-to-Pin Compatibility: Offers design flexibility and ease of upgrading existing designs

The TPA032D04DCA from Texas Instruments is a testament to the company's commitment to providing innovative audio solutions. Whether you're designing a new audio product or looking to enhance an existing one, the TPA032D04DCA offers the perfect blend of power, efficiency, and audio quality.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6042 $50.4588
34+ $2.9573 $100.5482
53+ $2.8649 $151.8397
73+ $2.7725 $202.3925
94+ $2.6801 $251.9294
125+ $2.4028 $300.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess