EN
  • EN
  • DE

MC100EP57DT

Part No MC100EP57DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V / 5V ECL 4:1 Differential Multiplexer | IC MUX 4:1 DIFF ECL 5V 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP57
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216772-MC100EP57DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP57DT CAD Model

Description

ON Semiconductor MC100EP57DT - High-Performance 2:1 Multiplexer

The ON Semiconductor MC100EP57DT is a state-of-the-art 2:1 multiplexer that is part of the high-performance ECLinPS MAX™ family. Designed to switch signals at high speeds with minimal propagation delay, this device is an excellent choice for applications requiring fast and reliable data handling.

Key Features:

  • High Speed: The MC100EP57DT boasts a maximum frequency exceeding 3.0 GHz, making it suitable for high-speed data transmission and processing applications.
  • Differential Design: It features differential inputs and outputs, providing improved noise immunity and signal integrity, which is crucial for maintaining performance in electrically noisy environments.
  • Low Voltage Operation: This multiplexer operates with a supply voltage of 3.3V or 5V, offering flexibility and compatibility with a range of system voltages.
  • Power Efficiency: Its power dissipation is minimized, making it an energy-efficient solution for high-speed multiplexing tasks.
  • PECL Mode: The device is compatible with Positive Emitter Coupled Logic (PECL), allowing it to interface seamlessly with existing PECL systems.

Applications:

The MC100EP57DT is ideal for a variety of applications in the telecommunications, computing, and networking sectors. It is particularly well-suited for:

  • High-speed data routing
  • Signal gating
  • Clock switching and distribution
  • Test equipment and instrumentation
  • High-frequency signal processing

Technical Specifications:

  • Part Number: MC100EP57DT
  • Manufacturer: ON Semiconductor
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C

The MC100EP57DT from ON Semiconductor is a versatile and efficient solution for designers seeking to incorporate high-speed multiplexing capabilities into their systems. Its performance, coupled with ON Semiconductor's reputation for reliability, makes it a premier choice for advanced electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6140 $57.8240
39+ $2.9660 $115.6740
61+ $2.8725 $175.2225
84+ $2.7801 $233.5284
108+ $2.6877 $290.2716
144+ $2.4093 $346.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess