Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -15V
Output Voltage -12V
Voltage Dropout (Maximum) 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 350μA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276494-UCC384DPTR-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC384
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC384DPTR-12 CAD Model

Description

Overview of Texas Instruments UCC384DPTR-12

The UCC384DPTR-12 is a high-quality, low-dropout linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically designed to deliver a fixed output voltage of 1.2V with outstanding accuracy and stability. It is ideal for applications that require a low voltage supply with minimal power loss and excellent regulation characteristics.

Key Features

  • Fixed Output Voltage: The device provides a steady 1.2V output, which is critical for maintaining the performance of sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout feature, the UCC384DPTR-12 ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • High Accuracy: This regulator offers high accuracy in voltage regulation, ensuring that the output voltage remains stable under varying load conditions.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Power Good Output: It includes a 'power good' output signal that indicates when the output voltage is within its regulation thresholds, which is useful for power sequencing and monitoring in complex systems.
  • Package: The device is available in a small-outline integrated circuit package (SOIC), specifically the 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The UCC384DPTR-12 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices where power efficiency is crucial.
  • Microprocessor and microcontroller power supplies, providing the clean and stable voltage needed for optimal operation.
  • Low-voltage logic supplies, ensuring that digital circuits perform reliably.
  • Post-regulation for switching power supplies, where it can improve the output voltage stability and reduce ripple.

Conclusion

The UCC384DPTR-12 from Texas Instruments is a state-of-the-art linear voltage regulator that offers precision, efficiency, and reliability. Its low dropout voltage and high accuracy make it an excellent choice for designers looking to enhance the performance of their electronic systems. Whether used in portable devices or complex digital circuits, the UCC384DPTR-12 delivers the quality and performance expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Rohm Semiconductor
IC REG LINEAR 1.8V 2A TO220FP
Need more? Email Us
ECAD model for BA18DD0T
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention