EN
  • EN
  • DE

TPS54880PWPR

Part No TPS54880PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-V TO 6-V INPUT, 8-A OUTPUT TRACKING SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT) FOR SEQUENCING | IC REG BUCK ADJ 8A 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 3.3V
Output Current 8A
Switching Frequency 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS54880
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1272663-TPS54880PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54880PWPR CAD Model

Description

The TPS54880PWPR is a high-performance, synchronous step-down controller from Texas Instruments, renowned for its efficiency and reliability in a wide range of applications. This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of modern electronic systems, providing a compact and efficient power solution.

Key Features

  • Output Voltage Range: The TPS54880PWPR offers an adjustable output voltage range that is highly versatile, catering to various device requirements.
  • High Efficiency: With its synchronous buck topology, the IC achieves high efficiency, which is critical for reducing power losses and improving system performance.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs within the IC package helps to minimize the external component count, thus reducing the overall solution size and enhancing thermal performance.
  • Advanced Control: The device features a fixed-frequency pulse-width modulation (PWM) controller that provides stable operation over a wide range of input voltages and output currents.
  • Protection Features: The TPS54880PWPR comes with a comprehensive array of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and durability of the end application.

Applications

The versatility of the TPS54880PWPR makes it suitable for a variety of applications, including but not limited to:

  • Networking equipment
  • Telecommunications infrastructure
  • Computing and storage systems
  • Industrial controls
  • Point-of-load power supplies

Package and Availability

The TPS54880PWPR is available in a 28-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Its PowerPAD™ thermally enhanced package ensures efficient heat dissipation, contributing to its robust performance. This product is available for order through Texas Instruments and its authorized distributors, ensuring easy integration into your design projects.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Texas Instruments datasheets and product support documentation. With the TPS54880PWPR, engineers can expect a high-quality power management solution that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5150 $52.1200
19+ $5.3457 $101.5683
29+ $5.1786 $150.1794
40+ $5.0116 $200.4640
52+ $4.8445 $251.9140
70+ $4.3434 $304.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,229 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess