EN
  • EN
  • DE

CD74AC20MG4

Part No CD74AC20MG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Dual 4-input positive-nand gates
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 1.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V ~ 1.65 V
Logic Level - High 1.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 12.2ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160072-CD74AC20MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC20
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC20MG4 CAD Model

Description

Product Overview: CD74AC20MG4 from Texas Instruments

The CD74AC20MG4 is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, designed to meet the demanding requirements of modern digital systems. This product is part of the 74AC series, which is known for its advanced high-speed CMOS technology. The CD74AC20MG4 offers a dual 4-input NAND gate configuration, providing users with a versatile component for a wide range of logic functions and complex circuit designs.

Constructed with the intent to support operating voltages ranging from 1.5V to 5.5V, the CD74AC20MG4 ensures compatibility with various power supply levels, making it suitable for both battery-powered and line-powered applications. This flexibility in voltage requirements is crucial for designers who need a single component that can adapt to different system voltages without compromising performance or reliability.

One of the key features of the CD74AC20MG4 is its high-speed operation. The device boasts a typical propagation delay time of only 8.5ns at 5V, which allows for high-speed signal processing and reduced response times in critical applications. This makes the CD74AC20MG4 an excellent choice for high-speed computing, data processing, and communication systems where quick logic operations are essential.

The CD74AC20MG4 also exhibits exceptional drive capabilities, with the ability to source or sink up to 24mA of output current. This robust output drive strength enables the device to directly drive LEDs, relays, and other peripheral components without the need for additional buffering, thereby simplifying circuit design and reducing component count.

Additionally, the CD74AC20MG4 is designed with noise immunity and low power consumption in mind. Its balanced propagation delays and transition times contribute to its immunity to noise, which is critical in maintaining signal integrity in noisy environments. Furthermore, the low power consumption of this device makes it an energy-efficient choice for portable and power-sensitive applications.

In summary, the CD74AC20MG4 from Texas Instruments is a feature-rich dual 4-input NAND gate that offers high-speed performance, versatile power supply compatibility, strong drive capabilities, and excellent noise immunity. Its reliability and efficiency make it an ideal choice for designers in various fields seeking a dependable logic solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1983 $50.5665
540+ $0.1858 $100.3320
840+ $0.1795 $150.7800
1,200+ $0.1670 $200.4000
1,560+ $0.1607 $250.6920
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess