EN
  • EN
  • DE

MC100EP33DR2

Part No MC100EP33DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER BY4 ECL CLK IN 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072805-MC100EP33DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP33DR2 CAD Model

Description

ON Semiconductor MC100EP33DR2 - High-Performance Clock Buffer

The MC100EP33DR2 is a cutting-edge clock buffer designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its fast propagation delay and minimal skew, making it ideal for high-speed applications.

Key Features

  • High Speed: The MC100EP33DR2 boasts a maximum frequency of 3.3 GHz, which is suitable for high-frequency clock distribution systems.
  • Low Skew: With its exceptionally low output-to-output skew, the device ensures synchronous signal distribution, crucial for maintaining data integrity in digital communication systems.
  • Differential PECL Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) outputs, which provide high noise immunity and allow for longer transmission distances.
  • Operating Range: It operates over a wide voltage range, accommodating various system requirements and ensuring flexibility in design.
  • Temperature Range: The MC100EP33DR2 is designed to perform reliably across an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The device is perfect for a range of high-speed applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed servers and workstations
  • Telecommunications and networking equipment
  • Data acquisition and transmission systems

Package and Quality

The MC100EP33DR2 comes in a compact 8-lead SOIC package, which is optimized for surface mount technology and is suitable for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and this device is no exception, with stringent quality control measures ensuring reliability and performance.

Conclusion

In summary, the ON Semiconductor MC100EP33DR2 is a high-performance clock buffer that offers exceptional speed, low skew, and robust performance in a variety of high-speed digital applications. Its flexible operating conditions and reliable performance under extreme temperatures make it a versatile choice for designers looking to optimize their systems for speed and stability.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess