EN
  • EN
  • DE

PM5422D-FGI

Part No PM5422D-FGI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET PCI META 20G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Interface PCI
Standards IEEE 802.3
Base Product Number PM5422
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 930737-PM5422D-FGI
Ultra Librarian 3D Model Ultra Librarian PM5422D-FGI CAD Model

Description

Microchip Technology

The PM5422D-FGI is a cutting-edge product from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is designed to cater to the ever-growing demands of high-speed communication and sophisticated electronic systems, making it an ideal choice for a wide range of applications.

Key Features:

  • High Performance: The PM5422D-FGI is engineered to deliver top-notch performance, ensuring reliable and efficient operation in critical systems.
  • Connectivity: With its robust connectivity options, this product facilitates seamless integration into various circuit designs, enhancing system capabilities.
  • Durability: Built with durability in mind, the PM5422D-FGI withstands harsh conditions, making it suitable for industrial and automotive applications.
  • Power Efficiency: Microchip Technology's focus on power management is evident in this product, which is designed for low power consumption, contributing to energy savings and extended device longevity.

Applications:

The PM5422D-FGI is versatile and can be used in a broad array of applications, including:

  • High-speed networking equipment
  • Telecommunication infrastructure
  • Data centers and server farms
  • Advanced computing systems
  • Industrial automation and control systems

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the product datasheet and user manuals provided by Microchip Technology. These documents offer comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate proper integration and optimal performance.

Quality and Reliability:

Microchip Technology is committed to delivering products of the highest quality and reliability. The PM5422D-FGI undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards required for sophisticated electronic systems. Customers can trust in the reliability and longevity of this product for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.9553 $358.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess