EN
  • EN
  • DE

LTC6994CDCB-1#TRPBF

Part No LTC6994CDCB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351916-LTC6994CDCB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CDCB-1#TRPBF CAD Model

Description

Product Overview: LTC6994CDCB-1#TRPBF from Analog Devices Inc.

The LTC6994CDCB-1#TRPBF is a versatile timer device from Analog Devices Inc., designed to offer precision timing control and flexibility in a wide range of applications. This product is part of the TimerBlox® family, which is known for its ease of use and minimal external components. It is a programmable delay block or monostable multivibrator, which can be used to generate a precise and controllable delay from microseconds to hours.

Key Features

  • Timing Range: The LTC6994 provides a wide timing range, which can be set through a single resistor or electronically controlled via a voltage input.
  • Accuracy: High accuracy is achieved through its silicon oscillator technology, which ensures stable timing over temperature and supply variations.
  • Supply Voltage: It operates on a supply voltage ranging from 2.25V to 5.5V, making it suitable for a variety of power environments.
  • Low Power: The device is optimized for low power consumption, which is critical for battery-powered and portable applications.
  • Output Stage: The LTC6994 features a CMOS output stage, capable of driving up to 20mA, allowing it to interface directly with a variety of loads.
  • Temperature Range: It is specified for operation over the full industrial temperature range of -40°C to 125°C.
  • Packaging: The product comes in a compact 6-lead Thin DFN package, which is RoHS compliant and suitable for space-constrained applications.

Applications

The LTC6994CDCB-1#TRPBF is a highly versatile component that can be used in numerous applications, including but not limited to:

  • Delay generation in digital circuits
  • Pulse width modulation and timing adjustment
  • Time delay relays in industrial control systems
  • Waveform shaping for signal processing
  • Event sequencing in embedded systems

With its precision timing capabilities and ease of use, the LTC6994CDCB-1#TRPBF is an ideal solution for designers looking to add reliable and configurable delays to their electronic systems without the complexity of software or higher component count.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0298 $54.2682
21+ $4.9476 $103.8996
32+ $4.7930 $153.3760
44+ $4.6383 $204.0852
56+ $4.4837 $251.0872
75+ $4.0199 $301.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,882 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess