EN
  • EN
  • DE

MC100EP195BFAR2G

Part No MC100EP195BFAR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP
Manufacturer ON Semiconductor
Series 100EP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC100EP195
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926026-MC100EP195BFAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP195BFAR2G CAD Model

Description

ON Semiconductor MC100EP195BFAR2G Overview

The MC100EP195BFAR2G is a high-performance, precision delay line integrated circuit designed by ON Semiconductor, a leader in semiconductor solutions. This advanced product is part of ON Semiconductor's 100EP series, which is renowned for its high-speed operation and exceptional signal integrity. The device is specifically engineered to meet the rigorous demands of timing adjustment and clock delay applications in complex digital systems.

Key Features

  • Adjustable Delay: The MC100EP195BFAR2G offers a finely adjustable delay range, giving designers the flexibility to fine-tune timing to match specific system requirements.
  • High-Speed Performance: With its capability to handle fast signal edges, this device is ideal for high-speed applications, ensuring minimal signal degradation and skew.
  • Differential LVPECL Outputs: The use of Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs promotes low noise and high-speed operation, which is critical in maintaining signal integrity in fast digital circuits.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with different system architectures.
  • Temperature Stability: The device is characterized for operation over the full industrial temperature range, guaranteeing reliable performance under varying environmental conditions.
  • Compact Package: Housed in a space-saving 8-SOIC (0.150", 3.90mm Width) package, the MC100EP195BFAR2G is suitable for high-density circuit designs.

Applications

The MC100EP195BFAR2G is adept for use in a variety of applications where precise timing control is critical. These include:

  • Telecommunications
  • Networking equipment
  • High-speed data transmission systems
  • Automated test equipment
  • Signal synchronization in digital circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The MC100EP195BFAR2G is manufactured with this commitment in mind, ensuring that it meets or exceeds the performance and reliability expectations of its customers. Whether you're designing cutting-edge communication systems or sophisticated digital electronics, the MC100EP195BFAR2G from ON Semiconductor is a choice that promises to deliver precision and durability.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess