Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107788-MC100EL16DG
Ultra Librarian 3D Model Ultra Librarian MC100EL16DG CAD Model

Description

ON Semiconductor MC100EL16DG: A High-Performance Differential Receiver

The MC100EL16DG from ON Semiconductor is a differential receiver designed for high-speed digital data transmission and reception. This device is a part of the 5V ECL series, which is renowned for its high performance in demanding applications. The MC100EL16DG is particularly suitable for systems that require precise timing control and high data integrity.

Engineered for a wide range of operating conditions, the MC100EL16DG is characterized by its robust differential input stage which can process signals with amplitudes as small as 150 mV. This feature enables the receiver to maintain signal integrity even in environments with low signal amplitude or high noise levels. Furthermore, the device also has a specified latch-up performance exceeding 500mA on all pins, which ensures reliable operation under extreme conditions.

The MC100EL16DG operates with a supply voltage range of 4.2V to 5.7V, making it compatible with various system designs. Its differential design allows for the reduction of noise and crosstalk, thus enhancing signal quality and system reliability. The receiver's high bandwidth capability makes it an ideal choice for applications such as high-speed networking, communication systems, and automated test equipment.

This product comes in a SOIC-8 package, which is a small outline integrated circuit package that is both space-saving and easy to integrate into a wide variety of printed circuit board designs. With its industry-standard footprint, the MC100EL16DG provides designers with a flexible and reliable option for incorporating into their digital systems.

ON Semiconductor's commitment to quality is evident in the MC100EL16DG, with its operation guaranteed over the full temperature range of -40°C to +85°C. This temperature range ensures that the device will perform consistently in both commercial and industrial environments. With its combination of high-speed performance, differential design, and robust construction, the MC100EL16DG is a compelling choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG
IDT, Integrated Device Technology Inc
IC REGISTERD BUFFER 25BIT 96BGA
Need more? Email Us
ECAD model for SSTU32864AHLF
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ECAD model for SN74F1056DR
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Need more? Email Us
ECAD model for SN74LS181N

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention