EN
  • EN
  • DE

BR24L04F

Part No BR24L04F
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819665-BR24L04F
Ultra Librarian 3D Model Ultra Librarian BR24L04F CAD Model

Description

The BR24L04F is a 4Kbit (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This EEPROM utilizes a two-wire serial interface, making it easy to integrate into a variety of applications where non-volatile data storage is required. It's designed for low-voltage, low-power operation, making it suitable for portable and energy-sensitive devices.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and other devices for storing user settings, channel information, and other non-volatile data.
  • Automotive: Employed in automotive electronics for storing configuration data, calibration settings, and identification information.
  • Industrial Equipment: Integrated into industrial control systems, data loggers, and other equipment for storing operational parameters, calibration data, and maintenance records.
  • Medical Devices: Used in medical equipment for storing patient data, device settings, and calibration information.
  • Smart Cards: Embedded in smart cards for storing user credentials, transaction history, and other sensitive data.

Features:

  • 4Kbit (512 x 8) EEPROM: Provides non-volatile storage capacity for configuration data, user settings, and other important information.
  • Two-Wire Serial Interface (I²C): Offers a simple and widely supported communication protocol for easy integration with microcontrollers and other devices.
  • Low-Voltage Operation: Operates from a low voltage supply, minimizing power consumption in battery-powered applications.
  • Write Protect Function: Prevents accidental data corruption by disabling write operations.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the timing requirements.
  • High Reliability: Provides excellent data retention and endurance characteristics, ensuring long-term data integrity.

Benefits:

  • Easy Integration: The two-wire serial interface simplifies integration into existing systems, reducing development time and cost.
  • Low Power Consumption: Suitable for battery-powered applications, extending battery life and reducing energy consumption.
  • Data Protection: The write protect function prevents accidental data corruption, ensuring data integrity.
  • Reliable Data Storage: Provides long-term data retention and endurance, ensuring data availability over the product's lifespan.
  • Compact Size: Available in small packages, minimizing board space requirements.

Additional Details:

The BR24L04F typically operates within a voltage range of 1.8V to 5.5V. It features a typical write cycle time of 5ms. It's commonly available in SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package) packages. This EEPROM offers excellent data retention and write endurance, typically rated for 1 million write cycles. The I²C address can be configured via external pins, allowing multiple devices to share the same I²C bus. The device is RoHS compliant, meaning it meets environmental standards for hazardous substances.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess