EN
  • EN
  • DE

MC100E195FNR2

Part No MC100E195FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description 5V ECL Programmable Delay Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216589-MC100E195FNR2
Manufacturer Homepage www.onsemi.com
Family Name MC100E195
Introduction Date April 23, 1999
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC100E195FNR2 CAD Model

Description

ON Semiconductor MC100E195FNR2 Product Overview

The MC100E195FNR2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of advanced digital systems. This device is part of the 100E series, which is renowned for its reliability and efficiency in processing digital signals.

Key Features

  • Technology: The MC100E195FNR2 is built on ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring fast switching times and high-speed operation, which is crucial for high-frequency applications.
  • Voltage Range: It operates within a voltage range that is compatible with ECL systems, typically around -4.2V to -5.7V, providing stable performance across various power conditions.
  • Functionality: This IC is designed to function as a 6-bit binary ripple counter, making it an essential component for time-critical applications such as high-speed timers, counters, and clock dividers.
  • Package: The device is offered in a PLCC-28 (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint on the circuit board but also facilitates better heat dissipation and reliability.
  • Temperature Range: It is designed to operate over a wide temperature range, typically from 0°C to +70°C, making it suitable for various industrial and commercial applications.

Applications

The MC100E195FNR2 is ideal for use in a range of applications that require precise timing and high-speed signal processing. It is commonly found in:

  • High-speed digital systems
  • Communication infrastructure
  • Data processing units
  • Automated test equipment
  • Precision timing circuits

Quality and Reliability

ON Semiconductor upholds the highest standards of quality for all its products. The MC100E195FNR2 is no exception, as it goes through rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can rely on this component for consistent performance and longevity in their digital systems.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the MC100E195FNR2 complies with various environmental regulations, including RoHS and lead-free standards. This commitment helps customers in developing eco-friendly products while maintaining high-quality electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9582 $62.7074
16+ $7.3504 $117.6064
25+ $7.1206 $178.0150
34+ $6.8907 $234.2838
44+ $6.6609 $293.0796
59+ $5.9725 $352.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess