EN
  • EN
  • DE

MBRM130LSFT1G

Part No MBRM130LSFT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316580-MBRM130LSFT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRM130LSFT1G CAD Model

Description

ON Semiconductor MBRM130LSFT1G - Schottky Barrier Rectifier

The MBRM130LSFT1G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed for use in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. This state-of-the-art rectifier features a Schottky Barrier diode with an epitaxial construction, providing superior switching performance and a higher degree of reliability for electronic circuits.

This rectifier is characterized by its low forward voltage drop, which significantly reduces power loss and improves efficiency. The low thermal resistance of the MBRM130LSFT1G ensures optimal thermal performance, making it suitable for operation in high-temperature environments. With its compact Powermite package, it provides a space-saving solution without compromising power handling capability.

Key features of the MBRM130LSFT1G include:

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which contributes to minimal power loss and conserves energy in the system.
  • High Surge Capability: With its robust design, the MBRM130LSFT1G can handle high surge currents, providing reliable performance under stress conditions.
  • Guard-Ring for Stress Protection: The inclusion of a guard-ring enhances the device's ruggedness and long-term reliability by providing protection against voltage spikes and transients.
  • Powermite Package: The compact and low-profile package is ideal for space-constrained applications and offers excellent power density.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly, adhering to current RoHS standards which restrict the use of hazardous substances in electronic components.

The MBRM130LSFT1G is suitable for various applications, including DC/DC converters, automotive systems, portable devices, and power management tasks. Its robust design ensures that it can be used in demanding environments while providing efficient and reliable performance. ON Semiconductor's commitment to quality ensures that the MBRM130LSFT1G Schottky Barrier Rectifier is a solid choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess