EN
  • EN
  • DE

MBRM110LT1G

Part No MBRM110LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 1A POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 10V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 365mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 10V
Mounting SMD (SMT)
Case / Package Powermite
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 022438-MBRM110LT1G
Ultra Librarian 3D Model Ultra Librarian MBRM110LT1G CAD Model

Description

MBRM110LT1G - ON Semiconductor

The MBRM110LT1G is a robust and high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor. This surface-mount device is engineered to offer low forward voltage drop, high surge capability, and a fast switching speed, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The MBRM110LT1G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: This device is capable of handling high surge currents, providing reliable performance during transient conditions.
  • Fast Switching Speed: Its fast switching speed makes it suitable for high-frequency applications, contributing to reduced switching losses.
  • Power Rectification: With its Schottky barrier design, the MBRM110LT1G is ideal for use in power rectification circuits, particularly in switch-mode power supplies (SMPS), converters, and freewheeling diodes.
  • Low Power Loss: The device's low power loss characteristics ensure that it operates efficiently, making it suitable for portable and battery-powered devices.
  • Surface-Mount Package: The MBRM110LT1G comes in a compact surface-mount package, which allows for high-density PCB layouts and is suitable for automated assembly processes.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (VRRM): 100V
  • Average Rectified Forward Current (Io): 1.0A
  • Peak Repetitive Forward Current (IFRM): 1.0A
  • Maximum Forward Voltage Drop (VF): 0.85V at 1.0A
  • Operating Junction Temperature Range: -65°C to +125°C

Applications

The MBRM110LT1G is suitable for a wide range of applications, including:

  • DC/DC converters
  • Automotive applications
  • Power supply units
  • Reverse battery protection
  • Load switching
  • Portable devices

ON Semiconductor's MBRM110LT1G is a reliable and efficient solution for designers looking to improve the performance of their power management systems with a Schottky barrier rectifier that offers a blend of low power consumption and high durability.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6842 $58.1570
210+ $0.5615 $117.9150
320+ $0.5439 $174.0480
440+ $0.5264 $231.6160
570+ $0.5089 $290.0730
760+ $0.4562 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess