EN
  • EN
  • DE

MBRD330

Part No MBRD330
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 3A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MBRD330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883177-MBRD330
Ultra Librarian 3D Model Ultra Librarian MBRD330 CAD Model

Description

MBRD330 Schottky Barrier Rectifier by ON Semiconductor

The MBRD330 is a robust Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in various electronic applications. This component is a perfect choice for engineers and designers looking for a rectifier that can handle high current and voltage requirements while maintaining low power loss and thermal resistance.

Constructed with ON Semiconductor's state-of-the-art technology, the MBRD330 boasts a forward continuous current of 3A and a peak repetitive reverse voltage of 30V. This makes it ideal for use in high-frequency power supplies, DC-DC converters, freewheeling diodes, and polarity protection applications. Its compact surface-mount package allows for easy integration into a wide range of electronic circuits.

One of the key features of the MBRD330 is its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is especially beneficial in portable devices where battery life is critical. Furthermore, the device's fast switching capability ensures that it can handle high-speed operations, which is essential in modern power management systems.

The MBRD330 is also characterized by its low thermal resistance, which contributes to a longer operational lifespan by reducing the risk of overheating. This is particularly important in high-power and high-temperature environments where thermal management is a significant concern. With its guard ring for enhanced ruggedness and surge capability, the MBRD330 is designed to withstand challenging conditions and provide reliable performance over time.

Additionally, ON Semiconductor has designed the MBRD330 with environmental consciousness in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, meaning it is free from certain hazardous materials commonly used in the electronics industry. This commitment to sustainability makes the MBRD330 an environmentally friendly choice for businesses and consumers alike.

In summary, the MBRD330 Schottky Barrier Rectifier from ON Semiconductor is a top-tier component that offers high efficiency, fast switching, thermal stability, and robust performance. Its compact size, compliance with environmental standards, and suitability for a wide range of applications make it an excellent choice for your power rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess