EN
  • EN
  • DE

MBRB4030CTT4G

Part No MBRB4030CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 316541-MBRB4030CTT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB4030CTT4G CAD Model

Description

ON Semiconductor MBRB4030CTT4G - Schottky Barrier Rectifier

The MBRB4030CTT4G is a robust Schottky barrier rectifier designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-performance component is engineered for use in high-frequency applications and is particularly suitable for switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features:

  • High Surge Capacity: The device is capable of handling high surge currents, making it ideal for applications that experience frequent power surges.
  • Low Forward Voltage Drop: With a low forward voltage drop, the MBRB4030CTT4G ensures high efficiency, which is critical for power-sensitive designs.
  • Dual Diode Configuration: The rectifier features a common cathode dual diode configuration, which simplifies the design of bridge circuits while providing space and cost savings.
  • Power Dissipation: It has a power dissipation of 3.75W, allowing for a reasonable amount of power to be used in the conversion process without overheating.
  • High Junction Temperature: The component can operate at a junction temperature ranging from -65°C to 150°C, accommodating a wide range of environmental conditions.
  • Environmentally Friendly: It is RoHS compliant, ensuring that it meets current regulations for hazardous substances.

Electrical Characteristics:

  • Forward Continuous Current: It can handle a forward continuous current of 40A, providing ample current capacity for most applications.
  • Reverse Voltage: The maximum reverse voltage is rated at 30V, which is suitable for various low to medium voltage applications.
  • Package: The MBRB4030CTT4G comes in a D2PAK surface mount package, which is ideal for compact designs and automated assembly processes.

This Schottky barrier rectifier is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems. The MBRB4030CTT4G is designed to offer designers a combination of performance and efficiency, making it a versatile choice for a wide array of power management applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess