EN
  • EN
  • DE
  • IT

MBRAF360T3G

Part No MBRAF360T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 4A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 630mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 3mA @ 60V
Mounting SMD (SMT)
Case / Package SMA-FL
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1072542-MBRAF360T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBRAF360T3G CAD Model

Description

ON Semiconductor MBRAF360T3G Schottky Power Rectifier

The MBRAF360T3G is a state-of-the-art Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power rectifier is specifically engineered to provide high-efficiency, low-voltage drop rectification for various electronic applications. The MBRAF360T3G is a critical component for designers looking to enhance the performance and reliability of their power management systems.

Key Features:

  • Voltage Capacity: The device can handle a maximum repetitive peak reverse voltage of 60V, making it suitable for a wide range of applications.
  • Forward Current: It offers a high average rectified forward current of 3A, ensuring robust performance for heavy-duty operations.
  • Low Power Loss: With its Schottky barrier design, the MBRAF360T3G exhibits a very low forward voltage drop, which translates into reduced power loss and improved efficiency.
  • Thermal Performance: The power rectifier is encapsulated in a highly thermal-efficient package that enhances heat dissipation, thereby supporting its use in high-temperature environments.
  • Surface Mount Package: It comes in a compact SMA (DO-214AC) package, which is ideal for automated assembly processes and space-constrained applications.
  • Environmental Compliance: The MBRAF360T3G is a Pb-free device and is RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications:

The ON Semiconductor MBRAF360T3G is versatile and can be utilized in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Power management in portable and battery-powered devices

With its robust design and high-efficiency performance, the MBRAF360T3G from ON Semiconductor is an excellent choice for engineers and designers looking to optimize their power management systems. Its combination of low power loss, high current capability, and thermal efficiency makes it a reliable and effective solution for a broad spectrum of rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5724 $50.3168
68+ $1.4710 $100.0280
106+ $1.4203 $150.5518
152+ $1.3188 $200.4576
198+ $1.2681 $251.0838
247+ $1.2174 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,130 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess