EN
  • EN
  • DE

BAS21HT3G

Part No BAS21HT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 250V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS21HT3GOSCT, BAS21HT3GOSDKR, BAS21HT3GOSTR, BAS21HT3G-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912809-BAS21HT3G
Ultra Librarian 3D Model Ultra Librarian BAS21HT3G CAD Model

Description

The ON Semiconductor BAS21HT3G is a high-voltage switching diode that offers superior performance for a wide range of applications. It is designed to meet the stringent requirements of fast switching operations in complex electronic circuits. This diode is a versatile component that can be used in various applications, including high-speed switching, voltage clamping, and circuit protection.

Key Features

  • High Voltage Capability: The BAS21HT3G is capable of withstanding voltages up to 250V, making it suitable for high-voltage applications.
  • Fast Switching Speed: With a fast reverse recovery time, it is ideal for high-speed switching applications that require quick transitions between conducting and non-conducting states.
  • Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is suitable for surface mount technology (SMT), allowing for high-density PCB designs.
  • High Reliability: Built with ON Semiconductor's quality manufacturing processes, the BAS21HT3G offers high reliability and performance consistency.
  • Lead-Free and RoHS Compliant: The diode is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in green electronics.

Applications

The BAS21HT3G is designed for use in a variety of electronic applications, including:

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • High-frequency rectification
  • Protection circuits

Summary

The ON Semiconductor BAS21HT3G high-voltage switching diode is a robust and efficient solution for designers who require a reliable diode with fast switching capabilities. Its high voltage rating, low leakage current, and fast recovery time make it a preferred choice for modern high-speed electronic applications. The compact SOT-23 package facilitates easy integration into various circuit designs, making it a versatile component for a wide range of industrial and consumer electronic products.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3,790+ $0.0132 $50.0280
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
18,020+ $0.0111 $200.0220
23,365+ $0.0107 $250.0055
29,130+ $0.0103 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989,000 pieces
MOQ: 3790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess