EN
  • EN
  • DE

MBR40250

Part No MBR40250
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 250 V, 40 A SWITCHMODE Schottky Power Rectifier | DIODE SCHOTTKY 250V 40A TO220-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 250V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Maximum) at If 970mV at 40A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 30μA at 250V
Capacitance at Vr, F 500pF at 5V, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220-2
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number MBR40250
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216142-MBR40250
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR40250 CAD Model

Description

The MBR40250 is a robust Schottky Rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This rectifier is engineered to cater to a wide range of demanding environments and is ideal for use in high-frequency systems where low power loss and high efficiency are paramount.

Key Features

  • Voltage Rating: The MBR40250 is rated for a maximum repetitive peak reverse voltage (VRRM) of 250V, making it suitable for various medium to high voltage applications.
  • Current Capacity: It can handle a substantial average rectified forward current of 40A, ensuring reliable performance in high-power scenarios.
  • Low Power Loss: With its Schottky barrier design, the rectifier exhibits reduced power loss compared to traditional rectifiers, enhancing overall system efficiency.
  • High Surge Capability: The device is capable of withstanding high surge currents, which is crucial for protecting circuits from sudden voltage spikes.
  • Operating Temperature: The MBR40250 operates effectively over a wide temperature range, from -65°C to 175°C, making it suitable for harsh environmental conditions.
  • Package: It comes in a TO-247 package, known for its excellent power dissipation and ease of mounting on a heat sink.

Applications

The ON Semiconductor MBR40250 Schottky Rectifier is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Energy storage systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MBR40250 Schottky Rectifier is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. Whether integrating into industrial, automotive, or consumer electronics, the MBR40250 offers a trusted solution for efficient power rectification.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess