EN
  • EN
  • DE

LB1831M-TLM-E

Part No LB1831M-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description H-BRIDGE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175214-LB1831M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1831M-TLM-E CAD Model

Description

ON Semiconductor's LB1831M-TLM-E: A High-Performance Motor Driver IC

The LB1831M-TLM-E from ON Semiconductor is a highly efficient, low-voltage stepper motor driver integrated circuit designed to drive a two-phase bipolar stepper motor or two DC motors. This compact and robust motor driver is ideal for a wide range of applications, including office automation machines, home appliances, and battery-powered devices.

Constructed with advanced bipolar CMOS technology, the LB1831M-TLM-E delivers exceptional performance with a minimal power consumption footprint. Its operating voltage range from 2.5V to 9.0V makes it highly adaptable to various power environments, ensuring compatibility with both standard and low-voltage systems.

Key Features:

  • Low Voltage Drive: With an operating range of 2.5V to 9.0V, the LB1831M-TLM-E is suitable for portable, battery-operated applications where power efficiency is crucial.
  • Low Saturation Voltage: The IC maintains low saturation voltage to reduce power loss and improve efficiency, which is particularly beneficial in prolonging battery life.
  • Output Current Capacity: It can deliver an output current of up to 400mA per channel, providing sufficient drive for a range of motor sizes.
  • High Efficiency: The device is designed for high-efficiency operation, thereby reducing heat generation and power consumption.
  • Compact Package: Housed in a space-saving SOP-18 package, the LB1831M-TLM-E is an excellent choice for applications where PCB real estate is at a premium.
  • Protection Features: It includes built-in thermal shutdown circuitry and an output transistor saturation prevention circuit, which contribute to the overall reliability and longevity of the motor driver.

Applications:

  • Portable devices
  • Office automation machines (printers, copiers, fax machines)
  • Battery-powered toys
  • Home appliances

The LB1831M-TLM-E's versatility and high-efficiency operation make it an excellent choice for designers looking to optimize their motor control solutions. Whether it's for driving the precise movements in a printer or ensuring the reliable operation of a battery-powered gadget, this motor driver IC from ON Semiconductor stands as a testament to performance and dependability in the realm of motor control electronics.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2693 $120.5835
145+ $1.2301 $178.3645
195+ $1.1897 $231.9915
255+ $1.1504 $293.3520
340+ $1.0314 $350.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess