The MBR16100CTG is a robust Schottky barrier rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is a critical element for engineers looking to improve the performance of their power conversion systems.
Key Features
- High Surge Capacity: The MBR16100CTG can handle a surge current of up to 150A, providing excellent robustness against current spikes and surges that often occur in power circuits.
- Low Forward Voltage Drop: With a low forward voltage drop, typically around 0.83V at 8A, this rectifier ensures high efficiency, which is crucial for minimizing power losses and improving overall system performance.
- High Junction Temperature: The device operates effectively at junction temperatures ranging from -65°C to +150°C, making it suitable for use in harsh environments and demanding applications.
- Guard Ring Die Construction: The guard ring die construction provides enhanced reliability through transient protection, ensuring the longevity of the device under stressful conditions.
Applications
The MBR16100CTG is ideal for a wide range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- Power management in portable and consumer electronics
Technical Specifications
Parameter
Value
Package / Case
TO-220-3
Mounting Type
Through Hole
Max Repetitive Reverse Voltage (Vrrm)
100V
Average Rectified Current (Io)
16A
Peak Surge Current (Ism)
150A
Forward Voltage Drop (Vf)
0.83V
Operating Junction Temperature (Tj)
-65°C to +150°C
With its superior performance and ON Semiconductor's commitment to quality, the MBR16100CTG is the go-to choice for professionals seeking a reliable and efficient solution for their power rectification needs.