EN
  • EN
  • DE

MBR140SFT1

Part No MBR140SFT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Power Rectifier | DIODE SCHOTTKY 40V 1A SOD123L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 550mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 40V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -55°C ~ 125°C
Family Part Number MBR140
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215983-MBR140SFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian MBR140SFT1 CAD Model

Description

The MBR140SFT1 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to offer low forward voltage drop, high current capability, and a fast switching action, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The device provides a very low forward voltage drop, which results in minimized power loss and higher efficiency in applications.
  • High Surge Capacity: With its robust surge handling capability, it can withstand high surge currents, ensuring reliability in demanding conditions.
  • Fast Switching Speed: The MBR140SFT1 has a fast switching action, which is essential for high-frequency applications and also contributes to reduced switching losses.
  • Power Dissipation: It features a power dissipation of 500 mW, which helps in managing thermal performance across various applications.
  • Operating Junction Temperature: This rectifier operates within a junction temperature range of -65°C to 150°C, accommodating a wide range of environmental conditions.
  • Package: The device comes in an SOD-123FL package, which is compact and suitable for space-constrained applications.
  • RoHS Compliant: The MBR140SFT1 is RoHS compliant, ensuring adherence to environmental regulations and promoting sustainability.

Applications

The ON Semiconductor MBR140SFT1 is versatile and can be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery-powered gadgets

Conclusion

Overall, the MBR140SFT1 Schottky Barrier Rectifier from ON Semiconductor is a reliable and efficient solution for designers who require a rectifier that can offer low voltage drops, fast switching, and robust performance in a compact footprint. Its compliance with environmental standards and adaptability to various applications make it a smart choice for modern electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1210 $50.2150
885+ $0.1133 $100.2705
1,370+ $0.1095 $150.0150
1,965+ $0.1018 $200.0370
2,555+ $0.0980 $250.3900
3,185+ $0.0942 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess