EN
  • EN
  • DE

MAX1406CWE+

Part No MAX1406CWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 230KBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129532-MAX1406CWE+
Ultra Librarian 3D Model Ultra Librarian MAX1406CWE+ CAD Model

Description

Product Overview: MAX1406CWE+ from Maxim Integrated

The MAX1406CWE+ is a high-performance, low-power, bi-directional, RS-232 transceiver module from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232 communication standards. This device is particularly well-suited for applications where reliable data transmission is critical, such as industrial control systems, point-of-sale terminals, and medical equipment.

Featuring a wide power supply range of 3.0V to 5.5V, the MAX1406CWE+ can easily integrate into systems with varying voltage requirements. Its low-power shutdown mode significantly reduces power consumption, making it an ideal choice for battery-operated or power-sensitive applications. The device also boasts a 1µA supply current in shutdown mode, further enhancing its power efficiency.

The MAX1406CWE+ comes in a compact 16-pin wide SO package, allowing for a minimal footprint on printed circuit boards. It is equipped with two drivers and two receivers, providing the necessary interfaces for full-duplex communication. This transceiver is capable of withstanding ±15kV electrostatic discharge (ESD) strikes on the transceiver interface pins, offering robust protection against electrical disturbances that can occur in harsh environments.

One of the key features of the MAX1406CWE+ is its integrated charge pump circuitry, which generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply. This eliminates the need for additional power supplies or voltage inverters, simplifying the design and reducing the overall bill of materials.

The device's data rate support of up to 120kbps ensures that it can handle the demands of high-speed data communication without compromising signal integrity. Additionally, the MAX1406CWE+ is designed for full compatibility with industry-standard pinouts, ensuring easy replacement or upgrade of existing systems without the need for extensive redesigns.

In summary, the MAX1406CWE+ from Maxim Integrated is a versatile and reliable RS-232 transceiver that offers a blend of performance, power efficiency, and robust protection features. Its ease of integration and compatibility with various systems make it a top choice for designers looking to implement or upgrade their serial communication capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess