EN
  • EN
  • DE

MUR105

Part No MUR105
Manufacturer ON Semiconductor
Catalog Unclassified
Description DIODE ULTRA FAST 1A 50V DO-41
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number MUR10
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 645782-MUR105
Ultra Librarian 3D Model Ultra Librarian MUR105 CAD Model

Description

The MUR105 from ON Semiconductor is a state-of-the-art ultrafast rectifier designed to deliver high efficiency and reliability in a variety of applications. This component is part of ON Semiconductor's high-performance rectifier product line, known for its superior switching capabilities and minimal power loss characteristics.

The MUR105 boasts a reverse voltage of 50 volts and a forward current of 1 ampere, making it suitable for high-frequency rectification and freewheeling in switching power supplies, as well as other power-switching applications. Its ultrafast recovery time, typically rated at 25 nanoseconds, ensures that the device can handle quick transitions efficiently, which is critical for modern electronic equipment where speed and power control are essential.

Constructed with a robust and reliable glass passivated junction, the MUR105 is designed to provide long-term stability and performance. The rectifier is also characterized by its low forward voltage drop, which contributes to a reduction in power dissipation and improved system efficiency. This feature is particularly beneficial in reducing operational costs over the product's lifespan.

The MUR105 comes in an axial lead package, which is intended for through-hole mounting. This traditional packaging allows for easy integration into a variety of circuit board layouts, making it a versatile choice for designers. Additionally, the device is capable of withstanding high surge currents, thereby offering robust protection against sudden voltage spikes in the electrical circuit.

ON Semiconductor has designed the MUR105 with environmental concerns in mind. It is RoHS compliant, meaning it does not contain hazardous substances commonly used in electronic equipment. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

In summary, the MUR105 ultrafast rectifier from ON Semiconductor is an optimal solution for engineers looking for a fast, efficient, and reliable component that can handle demanding power management tasks. Its combination of speed, power efficiency, and robustness makes it a valuable addition to any power conversion or management system.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess