Products specifications Report Issue?

Manufacturer ON Semiconductor
Gate Trigger Current (Max) 10 mA
Gate Trigger Voltage (Max) 1.3 V
Mounting Through Hole
Operating Temp Range -40C to 110C
Package Type IPAK
Packaging Rail/Tube
Peak Surge on-state current (Max) 40(A)
Peak Repeat Off Current 0.01
Repetitive Peak off-state volt 600(V)
Pin Count 3 +Tab
Type TRIAC
Off-State Voltage 600(V)
Operating Temperature Classification Industrial
On State Voltage(max) 1.6@6A(V)
Hold Current 15(mA)
Rad Hardened No
Gate Trigger Current 10(mA)
Gate Trigger Voltage 1.3(V)
Win Source Part Number 073228-MAC4DHM-1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian MAC4DHM-1G CAD Model

Description

Introducing the MAC4DHM-1G Triac from ON Semiconductor

The MAC4DHM-1G from ON Semiconductor is a high-performance triac designed for AC switching applications. This device is capable of controlling a wide variety of resistive and inductive loads, making it an ideal choice for modern electrical systems that require precise control and high reliability. Whether it's for home appliances, office equipment, or industrial machinery, the MAC4DHM-1G delivers efficient and robust performance.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, the MAC4DHM-1G is well-suited for systems that experience high voltage transients, providing a reliable solution for applications requiring robust voltage handling capabilities.
  • High Surge Current: It can withstand a surge current of up to 40A, offering excellent performance during surge conditions, which is essential for maintaining the longevity and stability of the electrical system.
  • Gate Trigger Current: The device features a sensitive gate trigger current (IGT) of 10 mA maximum at 25°C, which allows for direct interfacing with microcontroller-driven circuits, simplifying the design and reducing component count.
  • On-State RMS Current: A high on-state RMS current of 4A ensures the triac can handle significant load currents without overheating, contributing to the safety and efficiency of the application.
  • Package: The MAC4DHM-1G comes in a robust TO-252 (DPAK) package, which is not only compact but also offers excellent thermal performance and is suitable for surface-mount technology (SMT), allowing for a more streamlined PCB design.

Applications

The versatility of the MAC4DHM-1G makes it suitable for a wide range of applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating systems
  • Power tools
  • Industrial automation

The MAC4DHM-1G triac from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable components that meet the evolving needs of modern electronics. Its combination of high voltage capability, surge tolerance, sensitive gate triggering, and thermal efficiency makes it an excellent choice for designers looking to enhance the performance and reliability of their AC power control applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1970 $50.2350
620+ $0.1616 $100.1920
960+ $0.1566 $150.3360
1,325+ $0.1515 $200.7375
1,710+ $0.1465 $250.5150
2,285+ $0.1313 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,720 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention